The GA3199-AL is a power inductor designed for use with the ON Semiconductor NCP1654 PFC controller in 300 W wide mains PFC stages. It has an inductance of 650 μh, a maximum DC resistance of 0.165 Ω, and a saturation current of 6.3 A at 30% inductance drop. The part operates with a maximum temperature rise of 40°C at an ambient temperature of up to 85°C and reaches a maximum part temperature of 125°C. It is packaged in a tray of 20 units and features RoHS compliant tin-silver terminations over nickel over phosphor bronze. Dimensions are 35.56 mm by 45.50 mm with a height of 12 mm. The component is rated for storage temperatures from -40°C to +125°C and has MSL 1 moisture sensitivity. The product is not approved for medical or high-risk applications without prior Coilcraft approval.
• Designed for ON Semiconductor for their 300 Watt, wide mains, PFC stage, driven by the NCP1654 PFC Controller
• Shown as L1 on Application Note AND8324/D
• High inductance: 650 μH; high saturating current: 6.3 A
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | GA3199-AL |
| Product Name | GA3199-AL Power Inductor for ON Semiconductor NCP1654 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | RF Choke |
| Inductance Range | 650 microH |
| DCR | 0.1650 ohms |