The Coilcraft DR0810 Series are radial-leaded ferrite core power inductors designed for noise filtering in power amplifiers, power supplies, and speaker crossover networks, with industry-standard 5 mm lead spacing and a protective PVC sleeve. The DR0810-273L variant has an inductance of 27 µH ±10%, a maximum DC resistance of 0.070 Ohms, a saturation current of 3.1 A at 10% inductance drop, and a root mean square current rating of 2.8 A for a 20°C temperature rise. It operates from -40°C to +125°C with derated current above +85°C, has an unlimited floor life under standard humidity conditions, and is packaged in trays of 150 units. Terminations are RoHS compliant tin-silver over tin over copper over steel, and the component weighs 2.0-2.7 g.
Coilcraft DR0810 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DR0810-273 DR0810-273L |
| Product Name | DR0810 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 27 microH |
| DCR | 0.0700 ohms |