Coilcraft, Inc. DS1608C Series Shielded Surface Mount Power Inductors DS1608C-683 DS1608C-683MLC

Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS1608C series consists of shielded surface mount power inductors designed for portable electronics, offering high efficiency and compact size with a flat top for reliable reflow assembly. The part DS1608C-683 has an inductance of 68 µH with a 20% tolerance, a maximum DCR of 0.29 ohms, a saturation current of 0.17 A, and a self-resonant frequency of 15 MHz. It operates over a temperature range of -40°C to +85°C with a maximum part temperature of +105°C. The inductor features RoHS-compliant electroplated gold over nickel over moly-manganese terminations, is rated for moisture sensitivity level 1, and is packaged in 750/7" or 2500/13" reels with 12 mm wide embossed plastic tape. Dimensions are 6.60 mm length, 4.06 mm width, and 2.92 mm height. This series is not intended for medical or high-risk applications without manufacturer approval.

Datasheet Summary
Powered by GS/AI

The DS1608C series consists of shielded surface mount power inductors designed for portable electronics, offering high efficiency and compact size with a flat top for reliable reflow assembly. The part DS1608C-683 has an inductance of 68 µH with a 20% tolerance, a maximum DCR of 0.29 ohms, a saturation current of 0.17 A, and a self-resonant frequency of 15 MHz. It operates over a temperature range of -40°C to +85°C with a maximum part temperature of +105°C. The inductor features RoHS-compliant electroplated gold over nickel over moly-manganese terminations, is rated for moisture sensitivity level 1, and is packaged in 750/7" or 2500/13" reels with 12 mm wide embossed plastic tape. Dimensions are 6.60 mm length, 4.06 mm width, and 2.92 mm height. This series is not intended for medical or high-risk applications without manufacturer approval.

Suppliers

Company
Product
Description
Supplier Links
DS1608C Series Shielded Surface Mount Power Inductors - DS1608C-683 DS1608C-683MLC - Coilcraft, Inc.
Cary, IL, USA
DS1608C Series Shielded Surface Mount Power Inductors
DS1608C-683 DS1608C-683MLC
DS1608C Series Shielded Surface Mount Power Inductors DS1608C-683 DS1608C-683MLC
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
  • This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet.
  • Magnetically shielded
  • Surface mount design, fully pick and place compatible
  • Designed for use at switching frequencies from 50 kHz to 1 MHz
  • Defense Supply Center CID A-A-59741
  • RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DS1608C-683 DS1608C-683MLC
Product Name DS1608C Series Shielded Surface Mount Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 68 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-16N 0302CS-16NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-9N5 0402CT-9N5XJRW , 0402CT-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details