The EPL2014-601 is a shielded surface mount power inductor with an inductance of 0.60 µH, a maximum DCR of 0.052 Ω, a typical SRF of 290 MHz, and a saturation current of 2.25 A at a 30% drop. It supports a maximum part temperature of +125°C and an ambient operating range of -40°C to +85°C with a 40°C temperature rise. The component is RoHS compliant, halogen-free, and packaged in 8 mm wide tape on a 7-inch reel, with a weight of 20-25 mg. It is rated for three reflows at +260°C and has a moisture sensitivity level of 1. The inductor is not specified for use in medical or high-risk applications without prior approval.
EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
Need parts for space, military or other critical applications?
See Coilcraft ST358PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2014-601 EPL2014-601MLC |
| Product Name | EPL2014 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.6000 microH |
| DCR | 0.0520 ohms |