Coilcraft, Inc. Fixed Inductors - HA3588-BL HA3588-BL

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061719-HA3588-BL Inductance: 10 µH Categories: Fixed Inductors DC Resistance (DCR): 2.6 mΩ Alternative Parts (Cross-Reference): VER2923-103KL; AGP2923-103KL; SER2918H-103KL; SER2915H-103KLHA3588 BL; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant RMS Current (Irms): 26 A Saturation Current: 30 A REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061719-HA3588-BL Inductance: 10 µH Categories: Fixed Inductors DC Resistance (DCR): 2.6 mΩ Alternative Parts (Cross-Reference): VER2923-103KL; AGP2923-103KL; SER2918H-103KL; SER2915H-103KLHA3588 BL; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant RMS Current (Irms): 26 A Saturation Current: 30 A REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HA3588-BL - 1061719-HA3588-BL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HA3588-BL
1061719-HA3588-BL
Fixed Inductors - HA3588-BL 1061719-HA3588-BL
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061719-HA3588-BL Inductance: 10 µH Categories: Fixed Inductors DC Resistance (DCR): 2.6 mΩ Alternative Parts (Cross-Reference): VER2923-103KL; AGP2923-103KL; SER2918H-103KL; SER2915H-103KLHA3588 BL; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant RMS Current (Irms): 26 A Saturation Current: 30 A REACH SVHC: No SVHC Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061719-HA3588-BL
Inductance: 10 µH
Categories: Fixed Inductors
DC Resistance (DCR): 2.6 mΩ
Alternative Parts (Cross-Reference): VER2923-103KL; AGP2923-103KL; SER2918H-103KL; SER2915H-103KLHA3588BL;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
RMS Current (Irms): 26 A
Saturation Current: 30 A
REACH SVHC: No SVHC
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1061719-HA3588-BL
Product Name Fixed Inductors - HA3588-BL
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 70.05 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers