The EPL2010-152 is a shielded surface mount power inductor with a 1.5 μH inductance, housed in a 2.0 × 2.0 × 1.0 mm package. It features a DC resistance of 0.141 Ω maximum, a saturation current of 0.95 A at 20% inductance drop, and a rated RMS current of 1.04 A at a 40°C temperature rise. The component is AEC-Q200 Grade 3 qualified for operation from -40°C to +85°C, meets RoHS and halogen-free requirements, and is moisture sensitive level 1. Tape and reel packaging is available in 7″ (2000 pieces) or 13″ (7500 pieces) reels.
EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2010-152 EPL2010-152MLC |
| Product Name | EPL2010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1.5 microH |
| DCR | 0.1600 ohms |