The FA2769-AL is a shielded power inductor designed for use in the second-stage LC filter of Enpirion's 3A and 6A DC-DC power modules, offering high current handling and low DC resistance. It has an inductance of 26.0 nH ±30%, a maximum DC resistance of 0.23 mΩ, a saturation current of 29 A, and an RMS current rating of 6.5 A at a 40°C temperature rise. The component operates within an ambient temperature range of -40°C to +85°C, with a maximum part temperature of +125°C. The part is packaged in EIA-481 embossed plastic tape on a 7-inch reel (750 units) or a 13-inch reel (3000 units, factory order only). Its physical dimensions and weight of 0.19 g are suitable for compact applications such as notebook computers and mobile phones.
Coilcraft’s FA2769 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase VRM/VRD/EVRD regulators and current sensing circuits.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | FA2769 FA2769-ALC |
| Product Name | FA2769 SMT Power Inductor for Enpirion Power Modules |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 0.0260 microH |
| DCR | 2.30E-4 ohms |