Coilcraft, Inc. Fixed Inductors - DS1608C-153MLC DS1608C-153MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056058-DS1608C-153M LC Categories: Fixed Inductors Alternative Parts (Cross-Reference): DS1608C-153MLCDS1608 C153MLC; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056058-DS1608C-153M LC Categories: Fixed Inductors Alternative Parts (Cross-Reference): DS1608C-153MLCDS1608 C153MLC; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DS1608C-153MLC - 1056058-DS1608C-153MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DS1608C-153MLC
1056058-DS1608C-153MLC
Fixed Inductors - DS1608C-153MLC 1056058-DS1608C-153MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056058-DS1608C-153M LC Categories: Fixed Inductors Alternative Parts (Cross-Reference): DS1608C-153MLCDS1608 C153MLC; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056058-DS1608C-153MLC
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): DS1608C-153MLCDS1608C153MLC;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1056058-DS1608C-153MLC
Product Name Fixed Inductors - DS1608C-153MLC
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT68-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers