Coilcraft, Inc. Common Mode Line Chokes High Inductance F5590-AL

Description
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Request a Quote
Description
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F5590-AL is a common mode line choke in the F55xx series, designed for high inductance and cost-effective filtering. It has a minimum inductance of 6.55 mH per winding, a maximum DC resistance of 0.215 ohms per winding, and a continuous current rating of 2 A. The minimum self-resonant frequency is 230 kHz. It operates within an ambient temperature range of -40°C to +85°C, features 3750 Vrms isolation between windings, and has tin-silver over tin over copper terminations. This part is included in Coilcraft Designer's Kit No. P402.

Datasheet Summary
Powered by GS/AI

The F5590-AL is a common mode line choke in the F55xx series, designed for high inductance and cost-effective filtering. It has a minimum inductance of 6.55 mH per winding, a maximum DC resistance of 0.215 ohms per winding, and a continuous current rating of 2 A. The minimum self-resonant frequency is 230 kHz. It operates within an ambient temperature range of -40°C to +85°C, features 3750 Vrms isolation between windings, and has tin-silver over tin over copper terminations. This part is included in Coilcraft Designer's Kit No. P402.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Line Chokes High Inductance - F5590-AL - Coilcraft, Inc.
Cary, IL, USA
Common Mode Line Chokes High Inductance
F5590-AL
Common Mode Line Chokes High Inductance F5590-AL
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
  • Best possible combination of low cost and high inductance
  • Two series with a variety of current ratings and inductance values
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
  • Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number F5590-AL
Product Name Common Mode Line Chokes High Inductance
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 6600 microH
DCR 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N2 0402CS-2N2XJRW , 0402CS-2N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-201 0201AF-201XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details