Coilcraft, Inc. Common Mode Line Chokes High Inductance F5591-AL

Description
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Request a Quote
Description
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

F5591-AL is a common mode line choke in the F55xx series, designed for high inductance and low cost applications. It provides a minimum inductance of 3.45 mH per winding, with a maximum DC resistance of 0.120 ohms per winding and a rated current of 2.5 A. The minimum self-resonant frequency is 309 kHz. The device offers 3750 Vrms isolation between windings and operates within an ambient temperature range of -40°C to +85°C. It features tin-silver over tin over copper terminations and complies with AEC-Q200 at +85°C. The physical dimensions are not specified for this part, but the series uses an EE-style package. This part is included in Coilcraft Designer's Kit No. P402.

Datasheet Summary
Powered by GS/AI

F5591-AL is a common mode line choke in the F55xx series, designed for high inductance and low cost applications. It provides a minimum inductance of 3.45 mH per winding, with a maximum DC resistance of 0.120 ohms per winding and a rated current of 2.5 A. The minimum self-resonant frequency is 309 kHz. The device offers 3750 Vrms isolation between windings and operates within an ambient temperature range of -40°C to +85°C. It features tin-silver over tin over copper terminations and complies with AEC-Q200 at +85°C. The physical dimensions are not specified for this part, but the series uses an EE-style package. This part is included in Coilcraft Designer's Kit No. P402.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Line Chokes High Inductance - F5591-AL - Coilcraft, Inc.
Cary, IL, USA
Common Mode Line Chokes High Inductance
F5591-AL
Common Mode Line Chokes High Inductance F5591-AL
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
  • Best possible combination of low cost and high inductance
  • Two series with a variety of current ratings and inductance values
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
  • Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number F5591-AL
Product Name Common Mode Line Chokes High Inductance
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 3500 microH
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-9N2 0302CS-9N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N0 0201DS-7N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details