The EPL2014-103 is a shielded surface mount power inductor with an inductance of 10 µH, a maximum DC resistance of 0.459 ohms, a typical saturation current of 0.600 A at 30% inductance drop, and a rated rms current of 0.729 A at a 40°C temperature rise. It operates within an ambient temperature range of -40°C to +85°C, with a maximum part temperature of +125°C. The component has a ferrite core, is RoHS compliant and halogen-free, and is rated for AEC-Q200 compliance at +85°C. It is housed in a compact surface mount package with dimensions suitable for tape and reel packaging, weighing between 20 and 25 mg. The part is certified to withstand three reflow cycles at 260°C and has an MSL rating of 1.
EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
Need parts for space, military or other critical applications?
See Coilcraft ST358PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2014-103 EPL2014-103MLC |
| Product Name | EPL2014 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 10 microH |
| DCR | 0.4590 ohms |