Coilcraft, Inc. DS1608C Series Shielded Surface Mount Power Inductors DS1608C-155 DS1608C-155MLC

Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS1608C-155 is a shielded surface mount power inductor designed for use in portable electronic devices to improve battery life through high efficiency and compact size. It has an inductance of 1500 µH with a tolerance of ±20%, a maximum DC resistance of 4.2 ohms, and a saturation current of 0.035 A. The part features RoHS-compliant electroplated gold over nickel over moly-manganese terminations, is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +105°C, and meets MSL 1 moisture sensitivity level. The component weighs between 144 and 167 mg and is compatible with standard reflow soldering up to three cycles at 260°C. It is supplied on tape and reel in 750 or 2500-piece configurations, and complies with MIL-STD-202 Method 215 for PCB washing.

Datasheet Summary
Powered by GS/AI

The DS1608C-155 is a shielded surface mount power inductor designed for use in portable electronic devices to improve battery life through high efficiency and compact size. It has an inductance of 1500 µH with a tolerance of ±20%, a maximum DC resistance of 4.2 ohms, and a saturation current of 0.035 A. The part features RoHS-compliant electroplated gold over nickel over moly-manganese terminations, is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +105°C, and meets MSL 1 moisture sensitivity level. The component weighs between 144 and 167 mg and is compatible with standard reflow soldering up to three cycles at 260°C. It is supplied on tape and reel in 750 or 2500-piece configurations, and complies with MIL-STD-202 Method 215 for PCB washing.

Suppliers

Company
Product
Description
Supplier Links
DS1608C Series Shielded Surface Mount Power Inductors - DS1608C-155 DS1608C-155MLC - Coilcraft, Inc.
Cary, IL, USA
DS1608C Series Shielded Surface Mount Power Inductors
DS1608C-155 DS1608C-155MLC
DS1608C Series Shielded Surface Mount Power Inductors DS1608C-155 DS1608C-155MLC
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
  • This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet.
  • Magnetically shielded
  • Surface mount design, fully pick and place compatible
  • Designed for use at switching frequencies from 50 kHz to 1 MHz
  • Defense Supply Center CID A-A-59741
  • RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DS1608C-155 DS1608C-155MLC
Product Name DS1608C Series Shielded Surface Mount Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 1500 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N4 0402DC-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011F (0703) Miniature RF Chokes - 026011F-720 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details
0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-421 0402FL-421XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details