The DO5010H Series consists of surface-mount power inductors with ferrite cores, designed for high-current applications up to 15 A RMS and saturation currents up to 30 A. The part is packaged in a 13" reel with 32 mm wide, 0.38 mm thick plastic tape, 24 mm pocket spacing, and 7.8 mm pocket depth. It has a maximum height of 3.15 mm and weighs between 3.2 and 4.0 grams. The component operates from −40°C to +85°C at rated current and up to +125°C with derated current. It is RoHS compliant with tin-silver over copper terminations, meets MSL 1 moisture sensitivity, and withstands three reflows at +260°C. The DO5010H-332MLD variant has an inductance of 3.3 µH ±20%, DC resistance of 8.6 mΩ, saturation current of 17 A, and RMS current of 10 A at 25°C. The series is qualified to AEC-Q200 Grade 3.
Coilcraft DO5010H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO5010H-332 DO5010H-332MLD |
| Product Name | DO5010H Series High Current Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |