Coilcraft, Inc. DS1608C Series Shielded Surface Mount Power Inductors DS1608C-684 DS1608C-684MLC

Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS1608C series comprises shielded surface mount power inductors designed for portable electronics, offering high efficiency and compact size with a flat top for reliable reflow assembly. The package measures 6.60 mm in length, 6.60 mm in width, and 4.32 mm in height, with a 12 mm wide plastic tape for tape-and-reel packaging. The DS1608C-684 model has an inductance of 680 μh at 100 kHz, a DC resistance of 2.2 ohms, a saturation current of 0.055 A, and a self-resonant frequency of 3 MHz. It operates from -40°C to +85°C ambient with a maximum part temperature of +105°C. Terminations are RoHS-compliant electroplated gold over nickel over moly-manganese, with moisture sensitivity level 1 and resistance to three 40-second reflows at +260°C. It is not rated for medical or high-risk applications without prior approval.

Datasheet Summary
Powered by GS/AI

The DS1608C series comprises shielded surface mount power inductors designed for portable electronics, offering high efficiency and compact size with a flat top for reliable reflow assembly. The package measures 6.60 mm in length, 6.60 mm in width, and 4.32 mm in height, with a 12 mm wide plastic tape for tape-and-reel packaging. The DS1608C-684 model has an inductance of 680 μh at 100 kHz, a DC resistance of 2.2 ohms, a saturation current of 0.055 A, and a self-resonant frequency of 3 MHz. It operates from -40°C to +85°C ambient with a maximum part temperature of +105°C. Terminations are RoHS-compliant electroplated gold over nickel over moly-manganese, with moisture sensitivity level 1 and resistance to three 40-second reflows at +260°C. It is not rated for medical or high-risk applications without prior approval.

Suppliers

Company
Product
Description
Supplier Links
DS1608C Series Shielded Surface Mount Power Inductors - DS1608C-684 DS1608C-684MLC - Coilcraft, Inc.
Cary, IL, USA
DS1608C Series Shielded Surface Mount Power Inductors
DS1608C-684 DS1608C-684MLC
DS1608C Series Shielded Surface Mount Power Inductors DS1608C-684 DS1608C-684MLC
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
  • This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet.
  • Magnetically shielded
  • Surface mount design, fully pick and place compatible
  • Designed for use at switching frequencies from 50 kHz to 1 MHz
  • Defense Supply Center CID A-A-59741
  • RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DS1608C-684 DS1608C-684MLC
Product Name DS1608C Series Shielded Surface Mount Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 680 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-15N 026011C-15NXJRW , 026011C-15NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-13N 0402HP-13NXJRW , 0402HP-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details