The Coilcraft DR0810 Series are radial-leaded power inductors with a ferrite core, designed for noise filtering in power supplies and amplifiers. They feature industry-standard 5 mm lead spacing, a protective PVC sleeve, and RoHS-compliant tin-silver over tin over copper over steel terminations. The DR0810-824L model has an inductance of 82 µH ±10%, a maximum DC resistance of 0.20 ohms, a saturation current of 1.7 A at 30% drop, and a rated RMS current of 1.4 A for a 20°C rise at 25°C ambient. Operating temperature ranges from −40°C to +125°C with derated current, and the part meets MSL 1 moisture sensitivity. Weight is between 2.0 and 2.7 grams. Packaging includes 150 parts per tray, with optional fan-fold tape available.
Coilcraft DR0810 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DR0810-824 DR0810-824L |
| Product Name | DR0810 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 820 microH |
| DCR | 1.7 ohms |