Coilcraft, Inc. Automotive 330uH 100KHz 1.5A Inductor and Choke DO5040H-334KLD

Description
Inductor Power Unshielded Wirewound 330uH 10% 100KHz Ferrite 1.5A 0.325Ohm DCR Automotive T/R Product overview: DO5040H-334KLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5040H-334KLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 330uH 10% 100KHz Ferrite 1.5A 0.325Ohm DCR Automotive T/R Product overview: DO5040H-334KLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5040H-334KLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 330uH 100KHz 1.5A Inductor and Choke - 71-DO5040H-334KLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 330uH 100KHz 1.5A Inductor and Choke
71-DO5040H-334KLD
Automotive 330uH 100KHz 1.5A Inductor and Choke 71-DO5040H-334KLD
Inductor Power Unshielded Wirewound 330uH 10% 100KHz Ferrite 1.5A 0.325Ohm DCR Automotive T/R Product overview: DO5040H-334KLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5040H-334KLD can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 330uH 10% 100KHz Ferrite 1.5A 0.325Ohm DCR Automotive T/R Product overview: DO5040H-334KLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5040H-334KLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DO5040H-334KLD - 1157407-DO5040H-334KLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO5040H-334KLD
1157407-DO5040H-334KLD
Fixed Inductors - DO5040H-334KLD 1157407-DO5040H-334KLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157407-DO5040H-334K LD Termination: SMD/SMT Length: 18.54 mm Inductance: 330 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 3 MHz Height: 12 mm Width: 15.2 mm Categories: Fixed Inductors DC Resistance (DCR): 325 mΩ Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.5 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157407-DO5040H-334KLD
Termination: SMD/SMT
Length: 18.54 mm
Inductance: 330 µH
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 3 MHz
Height: 12 mm
Width: 15.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 325 mΩ
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1.5 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DO5040H-334KLD 1157407-DO5040H-334KLD
Product Name Automotive 330uH 100KHz 1.5A Inductor and Choke Fixed Inductors - DO5040H-334KLD
Core Material Ferrite Ferrite
Inductance Range 330 microH 330 microH
Inductance Tolerance 10 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - DKLL-0346-0330-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details