Coilcraft, Inc. Common Mode Line Chokes High Inductance F5592-AL

Description
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Request a Quote
Description
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F5592-AL is a common mode line choke in the F55xx series, designed for high inductance and cost-effective performance. It provides 1.75 mH minimum inductance per winding, with a maximum DC resistance of 0.070 ohms per winding and a minimum self-resonant frequency of 420 kHz, rated for a continuous current of 3 A. The part operates over an ambient temperature range of -40°C to +85°C, with 3750 Vrms isolation between windings and tin-silver over tin over copper terminations. It is part of the AEC-Q200 qualified series, suitable for automotive applications up to +85°C. Minimum inductance is tested at 0.1 Vrms and 20 kHz.

Datasheet Summary
Powered by GS/AI

The F5592-AL is a common mode line choke in the F55xx series, designed for high inductance and cost-effective performance. It provides 1.75 mH minimum inductance per winding, with a maximum DC resistance of 0.070 ohms per winding and a minimum self-resonant frequency of 420 kHz, rated for a continuous current of 3 A. The part operates over an ambient temperature range of -40°C to +85°C, with 3750 Vrms isolation between windings and tin-silver over tin over copper terminations. It is part of the AEC-Q200 qualified series, suitable for automotive applications up to +85°C. Minimum inductance is tested at 0.1 Vrms and 20 kHz.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Line Chokes High Inductance - F5592-AL - Coilcraft, Inc.
Cary, IL, USA
Common Mode Line Chokes High Inductance
F5592-AL
Common Mode Line Chokes High Inductance F5592-AL
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
  • Best possible combination of low cost and high inductance
  • Two series with a variety of current ratings and inductance values
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
  • Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number F5592-AL
Product Name Common Mode Line Chokes High Inductance
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 1800 microH
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N0 016008C-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N5 0201DS-2N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details