The Coilcraft DR0608-394L is a surface-mount power inductor with an inductance of 390 µH ±10%, a maximum DC resistance of 1.25 Ohms, and a saturation current rating of 0.59 A at a 10% inductance drop. It supports a continuous RMS current of 0.58 A with a 20°C temperature rise and 0.78 A with a 40°C rise, operating safely up to a maximum part temperature of +125°C. The component uses a ferrite core, features RoHS-compliant tin-silver over tin over copper over steel terminations, and is packaged in trays of 300 parts. It meets MSL 1 moisture sensitivity level and is rated for operation from -40°C to +85°C ambient with a 40°C temperature rise. Typical self-resonant frequency is 3.0 MHz.
Coilcraft DR0608 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DR0608-394 DR0608-394L |
| Product Name | DR0608 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 390 microH |
| DCR | 1.3 ohms |