Coilcraft, Inc. Fixed Inductors - DO3340P-683MLB DO3340P-683MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221837-DO3340P-683M LB Packaging: Cut Tape Inductance: 68 µH Categories: Fixed Inductors DC Resistance (DCR): 170 mΩ Alternative Parts (Cross-Reference): DO3340P683MLB; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant RMS Current (Irms): 1.2 A Saturation Current: 3 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221837-DO3340P-683M LB Packaging: Cut Tape Inductance: 68 µH Categories: Fixed Inductors DC Resistance (DCR): 170 mΩ Alternative Parts (Cross-Reference): DO3340P683MLB; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant RMS Current (Irms): 1.2 A Saturation Current: 3 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DO3340P-683MLB - 1221837-DO3340P-683MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO3340P-683MLB
1221837-DO3340P-683MLB
Fixed Inductors - DO3340P-683MLB 1221837-DO3340P-683MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221837-DO3340P-683M LB Packaging: Cut Tape Inductance: 68 µH Categories: Fixed Inductors DC Resistance (DCR): 170 mΩ Alternative Parts (Cross-Reference): DO3340P683MLB; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant RMS Current (Irms): 1.2 A Saturation Current: 3 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221837-DO3340P-683MLB
Packaging: Cut Tape
Inductance: 68 µH
Categories: Fixed Inductors
DC Resistance (DCR): 170 mΩ
Alternative Parts (Cross-Reference): DO3340P683MLB;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
RMS Current (Irms): 1.2 A
Saturation Current: 3 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1221837-DO3340P-683MLB
Product Name Fixed Inductors - DO3340P-683MLB
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details