The EPL3010 series comprises shielded, low-profile power inductors in a 3 × 3 × 1 mm surface mount package, designed for high-density mounting in compact applications. The EPL3010-301 model has a nominal inductance of 0.30 µH with ±20% tolerance, a DCR of 0.040 ohms, a saturation current of 2.2 A at 30% inductance drop, and an RMS current rating of 2.2 A at 40°C temperature rise. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, meets AEC-Q200 Grade 3 qualifications, is RoHS compliant and halogen free, and employs tin-silver-copper terminations. The part is supplied in tape-and-reel packaging with MSL 1 moisture sensitivity and withstands three reflow cycles at 260°C.
EPL3010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3010-301 EPL3010-301MLC |
| Product Name | EPL3010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.3000 microH |
| DCR | 0.0450 ohms |