The EPL3012-103MLC is a shielded power inductor with an inductance of 10 µH ±20%, a maximum DCR of 0.348 ohms, and a typical SRF of 32 MHz. It supports a saturation current of 0.80 A at 30% inductance drop and a rated RMS current of 0.79 A at 40°C temperature rise. The component measures 3.0 × 3.0 × 1.3 mm max, features a ferrite core, and is rated for an operating ambient temperature range of −40°C to +85°C with a maximum part temperature of +125°C. It is RoHS compliant, halogen free, and meets AEC-Q200 Grade 3 qualifications. The part is packaged in an EIA-481 embossed plastic tape on a 7-inch reel with 2000 units per reel.
EPL3012 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3012-103 EPL3012-103MLC |
| Product Name | EPL3012 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 10 microH |
| DCR | 0.3500 ohms |