E3502-AL is a common mode line choke in an industry-standard EE25 package, designed to reduce conducted electromagnetic interference in AC power lines. It has a maximum DC resistance of 0.230 ohms per winding and a minimum inductance of 3.6 mH per section, with a rated current of 1¼ A. The device features 3 mm creepage and clearance from terminations to the core, 3750 Vrms isolation between windings, and a UL1446 Class B (130°C) insulation system. It operates from -40°C to +85°C, with a weight of 19-33.8 g and tin-silver over tin over copper terminations.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | E3502-AL |
| Product Name | E3502-AL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 3600 microH |