Coilcraft, Inc. DT3316P Series Shielded Surface Mount Power Inductors DT3316P-474 DT3316P-474MLD

Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Specially designed to provide low loss benefit of ferrite and soft saturation RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over phos bronze terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Specially designed to provide low loss benefit of ferrite and soft saturation RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over phos bronze terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DT3316P series comprises shielded surface mount power inductors with ferrite cores for energy storage in switching power supplies. The DT3316P-474MLD variant has an inductance of 470 µH, a DC resistance of 0.88 Ω, a saturation current of 0.11 A (20% drop), a rated current of 0.35 A (30°C rise), and a self-resonant frequency of 4.0 MHz. It operates from -40°C to +85°C ambient with a maximum part temperature of +95°C. The component weighs 0.86-1.06 g and is packaged in 13-inch reels of 1000 units, using 24 mm wide, 0.33 mm thick plastic tape with 12 mm pocket spacing and 5.8 mm pocket depth. Terminations are RoHS-compliant electroplated gold (<50 µin) over nickel over phosphor bronze. It supports three reflows at +260°C and has MSL 1 moisture sensitivity. It is not recommended for medical or high-risk applications without prior approval.

Datasheet Summary
Powered by GS/AI

The DT3316P series comprises shielded surface mount power inductors with ferrite cores for energy storage in switching power supplies. The DT3316P-474MLD variant has an inductance of 470 µH, a DC resistance of 0.88 Ω, a saturation current of 0.11 A (20% drop), a rated current of 0.35 A (30°C rise), and a self-resonant frequency of 4.0 MHz. It operates from -40°C to +85°C ambient with a maximum part temperature of +95°C. The component weighs 0.86-1.06 g and is packaged in 13-inch reels of 1000 units, using 24 mm wide, 0.33 mm thick plastic tape with 12 mm pocket spacing and 5.8 mm pocket depth. Terminations are RoHS-compliant electroplated gold (<50 µin) over nickel over phosphor bronze. It supports three reflows at +260°C and has MSL 1 moisture sensitivity. It is not recommended for medical or high-risk applications without prior approval.

Suppliers

Company
Product
Description
Supplier Links
DT3316P Series Shielded Surface Mount Power Inductors - DT3316P-474 DT3316P-474MLD - Coilcraft, Inc.
Cary, IL, USA
DT3316P Series Shielded Surface Mount Power Inductors
DT3316P-474 DT3316P-474MLD
DT3316P Series Shielded Surface Mount Power Inductors DT3316P-474 DT3316P-474MLD
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Specially designed to provide low loss benefit of ferrite and soft saturation RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over phos bronze terminations COTS Plus tin-silver-copper and tin-lead terminations available
  • This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet.
  • Specially designed to provide low loss benefit of ferrite and soft saturation
  • RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over phos bronze terminations
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DT3316P-474 DT3316P-474MLD
Product Name DT3316P Series Shielded Surface Mount Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 470 microH
DCR 0.8800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N9 016008C-3N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details