Coilcraft, Inc. Common Mode Line Chokes EE Styles E3498-AL

Description
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
Request a Quote
Description
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

E3498-AL is a common mode line choke in the industry-standard EE25 package, designed to reduce conducted electromagnetic interference from switching power supplies. It has a current rating of 4 A, with a maximum DC resistance of 0.016 ohms per winding and a minimum inductance of 168 µH per section. The part features 3 mm creepage and clearance from terminations to the core, 3750 Vrms one-minute isolation between windings, and meets UL1446 Class B (130°C) insulation standards. Termination is tin-silver over tin over copper. Weight is 19-33.8 g. Operating ambient temperature range is -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

E3498-AL is a common mode line choke in the industry-standard EE25 package, designed to reduce conducted electromagnetic interference from switching power supplies. It has a current rating of 4 A, with a maximum DC resistance of 0.016 ohms per winding and a minimum inductance of 168 µH per section. The part features 3 mm creepage and clearance from terminations to the core, 3750 Vrms one-minute isolation between windings, and meets UL1446 Class B (130°C) insulation standards. Termination is tin-silver over tin over copper. Weight is 19-33.8 g. Operating ambient temperature range is -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Line Chokes EE Styles - E3498-AL - Coilcraft, Inc.
Cary, IL, USA
Common Mode Line Chokes EE Styles
E3498-AL
Common Mode Line Chokes EE Styles E3498-AL
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
  • UL1446 Class B (130°C) Insulation System (UL File E83628)
  • 3750 Vrms, one minute isolation between windings
  • 3 mm creepage and clearance from all terminations to the core
  • Industry standard EE25 size
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
  • Samples of several values are available in Coilcraft Designer's Kit P402
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number E3498-AL
Product Name Common Mode Line Chokes EE Styles
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 170 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-1N2XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-8N2 0402CT-8N2XJRW , 0402CT-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DF Ferrite Chip Inductors - 0402DF-271 0402DF-271XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details