The H7016-AL is a high inductance common mode line choke with a minimum inductance of 4.10 mH per winding, a rated current of 4 A, a minimum self-resonant frequency of 275 kHz, and a maximum DC resistance of 0.080 Ω per winding. It operates within an ambient temperature range of -40°C to +85°C, features 3750 Vrms one-minute isolation between windings, and uses tin-silver over tin over copper terminations. The part is designed for EMI suppression in power line applications and complies with AEC-Q200 at +85°C.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | H7016-AL |
| Product Name | H7016-AL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 4100 microH |
| DCR | 0.0800 ohms |