Coilcraft, Inc. Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 17
Product Name Notes
Coilcraft LPD3015 Series common mode chokes provide both common mode and differential mode filtering in a single low-profile miniature device. Low-profile miniature CM choke measures just 3 × 3 ×
Coilcraft LPD3015 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density...
Coilcraft LPD4012 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device. Low-profile miniature CM choke measures just 4 × 4 ×
Coilcraft LPD4012 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density...
Coilcraft LPD5010 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device. Low-profile miniature CM choke; measures only 4.8 mm square and...
Coilcraft LPD5010 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density...
Coilcraft LPD5030 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device. Low-profile miniature CM choke; measures only 4.8 mm square and...
Coilcraft LPD5030 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density...
Coilcraft LPD5030V Series provides both common mode and differential mode filtering in a single low-profile miniature device. It features 1500 Vdc (1000 Vrms) winding-to-winding isolation for higher voltage applications. Miniaure,...
Coilcraft LPD5030V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make...
Coilcraft LPD6235 Series provides both common mode and differential mode filtering in a single low-profile miniature device. They provide 100 Vrms, one minute winding-to-winding isolation. Low-profile miniature CM choke measures...
Coilcraft LPD6235 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density...
Coilcraft LPD8035V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make...
Coilcraft LPO2506 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO3010 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO3310 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO4812 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO4815 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO6013 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO6610 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPR4012 Series low-profile 1:N coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent...
Coilcraft LPR6235 Series low-profile 1:N shielded coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer...
Coilcraft LPS3008 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS3010 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS3015 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS3314 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS4010 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS4012 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft’s L0451 Series of high-current, radial-lead unshielded inductors are vertical-mount power chokes which have an open magnetic flux path for high current handling without saturation and have 130°C class insulation.
Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting. Three...
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-103
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-104
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-105
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-153
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-154
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-223
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-224
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-333
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-334
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-472
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-473
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-474
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-682
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-683
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-684
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-822
The KTA3030 Series molded power inductors offer ultra-low inductance values starting from 40 nH, making them ideal for today’s low-voltage, high-current DC-DC converters. Designed for single-phase and multiphase VRMs and...
The KTA5050 Series molded power inductors offer ultra-low inductance values starting from 65 nH, making them ideal for today’s low-voltage, high-current DC-DC converters. Designed for single-phase and multiphase VRMs and...
Small shielded power inductor – only 3.0 × 3.0 × 3.0 mm high Handles current up to 0.70 A RoHS-compliant, halogen free. 260°C compatible. Matte tin over nickel over silver...

<< Prev Next >>