Coilcraft, Inc. Common Mode Line Chokes EE Styles E3492-AL

Description
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
Request a Quote
Description
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

E3492-AL is a common mode line choke in an industry-standard EE25 package, designed to reduce conducted electromagnetic interference from switching power supplies. It has a current rating of 1 A, a maximum DC resistance of 0.270 ohms per winding, and a minimum inductance of 2.9 mH per section. The choke provides 3750 Vrms one-minute isolation between windings, 3 mm creepage and clearance from terminations to the core, and a UL1446 Class B (130°C) insulation system. Operating ambient temperature ranges from -40°C to +85°C, with terminations of tin-silver over tin over copper. Weight is 19-33.8 g.

Datasheet Summary
Powered by GS/AI

E3492-AL is a common mode line choke in an industry-standard EE25 package, designed to reduce conducted electromagnetic interference from switching power supplies. It has a current rating of 1 A, a maximum DC resistance of 0.270 ohms per winding, and a minimum inductance of 2.9 mH per section. The choke provides 3750 Vrms one-minute isolation between windings, 3 mm creepage and clearance from terminations to the core, and a UL1446 Class B (130°C) insulation system. Operating ambient temperature ranges from -40°C to +85°C, with terminations of tin-silver over tin over copper. Weight is 19-33.8 g.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Line Chokes EE Styles - E3492-AL - Coilcraft, Inc.
Cary, IL, USA
Common Mode Line Chokes EE Styles
E3492-AL
Common Mode Line Chokes EE Styles E3492-AL
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
  • UL1446 Class B (130°C) Insulation System (UL File E83628)
  • 3750 Vrms, one minute isolation between windings
  • 3 mm creepage and clearance from all terminations to the core
  • Industry standard EE25 size
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
  • Samples of several values are available in Coilcraft Designer's Kit P402
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number E3492-AL
Product Name Common Mode Line Chokes EE Styles
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 2900 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-7N5 0402CT-7N5XJRW , 0402CT-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-9N5 016008C-9N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details