The EPL3015-222 is a shielded, surface-mount power inductor in a 3 × 3 × 1.5 mm package, designed for high-density applications requiring low DCR and high saturation current. It has a nominal inductance of 2.2 µH with ±20% tolerance, a maximum DCR of 0.094 Ω, a typical saturation current of 1.60 A at 30% inductance drop, and an RMS current rating of 2.00 A for a 40°C temperature rise. The component operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, is RoHS compliant, halogen-free, and meets AEC-Q200 Grade 3 standards. It supports reflow soldering up to three cycles at +260°C and has MSL level 1. Packaging is available as 2000 per 7" reel or 7500 per 13" reel with embossed plastic tape.
EPL3015 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3015-222 EPL3015-222MLC |
| Product Name | EPL3015 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 2.2 microH |
| DCR | 0.0940 ohms |