The H7018-AL is a common mode line choke designed for EMI suppression, with an inductance of 0.966 mH minimum per winding, a rated current of 6 A, a minimum self-resonant frequency of 556 kHz, and a maximum DC resistance of 0.025 ohms per winding. It operates within an ambient temperature range of -40°C to +85°C and features 3750 Vrms isolation between windings. Terminations are tin-silver over tin over copper. The device complies with AEC-Q200 and is rated for operation up to +85°C.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | H7018-AL |
| Product Name | H7018-AL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 970 microH |
| DCR | 0.0250 ohms |