The EPL3012 series consists of shielded, low-profile power inductors with a 3 × 3 × 1.3 mm max footprint, designed for high-density surface mount applications. The EPL3012-472MLC variant has a nominal inductance of 4.7 µH with ±20% tolerance, a maximum DC resistance of 0.181 Ω, a saturation current of 0.85 A at 30% inductance drop, and a thermal current rating of 1.1 A for a 40°C temperature rise. It operates within an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. The component is RoHS compliant, halogen free, and features tin-silver-copper terminations. It is packaged in 7" machine-ready reels of 2000 units and meets MSL 1 moisture sensitivity level. The series is qualified to AEC-Q200 Grade 3.
EPL3012 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3012-472 EPL3012-472MLC |
| Product Name | EPL3012 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 4.7 microH |
| DCR | 0.1800 ohms |