The Coilcraft DR0608 Series are radial-leaded power inductors with a ferrite core, designed for noise filtering in power supplies and amplifier circuits. They feature industry-standard 3.5 mm lead spacing, operate from -40°C to +85°C ambient temperature, and have a maximum part temperature of +125°C. The DR0608-224L variant has an inductance of 220 µH ±10%, a maximum DC resistance of 0.73 Ohms, a saturation current of 0.73 A (10% drop), and a rated RMS current of 0.76 A at 20°C rise. The part is RoHS compliant, has a weight of 1.0-1.3 g, and is supplied in 300-part trays or optional fan-fold tape packaging with MSL 1 moisture sensitivity. The series is not suitable for medical or high-risk applications without prior approval.
Coilcraft DR0608 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DR0608-224 DR0608-224L |
| Product Name | DR0608 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 220 microH |
| DCR | 0.7300 ohms |