The Coilcraft DR0608 Series consists of surface-mount power inductors with a ferrite core, designed for noise filtering in power supplies and audio circuits. The DR0608-562L variant has an inductance of 5.6 µH with a ±20% tolerance, a maximum DC resistance of 0.022 Ohms, and a rated current of 6.3 A at a 40°C temperature rise. It features industry-standard pin spacing, a protective PVC sleeve, and RoHS-compliant tin-silver over tin over copper over steel terminations. The component weighs between 1.0 and 1.3 grams and operates within an ambient temperature range of -40°C to +85°C. The part is supplied in 300-piece trays and is rated MSL 1 for moisture sensitivity.
Coilcraft DR0608 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DR0608-562 DR0608-562L |
| Product Name | DR0608 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 5.6 microH |
| DCR | 0.0220 ohms |