Coilcraft, Inc. DW3316 Series Coupled Inductors DW3316-685 DW3316-685MLD

Description
2 balanced coupled inductors in a single package Increases efficiency and lowers component count Optimized for xDSL filtering applications Can also be used as common mode choke or 1:1 transformer RoHS Compliant. 260°C compatible. Gold over nickel over phos bronze terminals. COTS Plus tin-silver-copper and tin-lead terminations available Custom versions are available
Request a Quote
Description
2 balanced coupled inductors in a single package Increases efficiency and lowers component count Optimized for xDSL filtering applications Can also be used as common mode choke or 1:1 transformer RoHS Compliant. 260°C compatible. Gold over nickel over phos bronze terminals. COTS Plus tin-silver-copper and tin-lead terminations available Custom versions are available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DW3316-685MLD is a coupled inductor optimized for xDSL filtering applications, usable as a common mode choke, 1:1 transformer, or in SEPIC circuits. It features a ferrite core, RoHS-compliant gold over nickel over phosphor bronze terminations, and a weight of 1.13-1.34 g. The part has an inductance of 6.8 mH per winding with a maximum DC resistance of 42.0 ohms and a self-resonant frequency of 0.690 MHz. It operates from -40°C to +85°C, withstands up to three reflows at +260°C for 40 seconds, and has MSL 1 moisture sensitivity. Packaging is 750 parts per 13-inch reel on 24 mm wide embossed plastic tape with 16 mm pocket spacing and 5.5 mm pocket depth.

Datasheet Summary
Powered by GS/AI

The DW3316-685MLD is a coupled inductor optimized for xDSL filtering applications, usable as a common mode choke, 1:1 transformer, or in SEPIC circuits. It features a ferrite core, RoHS-compliant gold over nickel over phosphor bronze terminations, and a weight of 1.13-1.34 g. The part has an inductance of 6.8 mH per winding with a maximum DC resistance of 42.0 ohms and a self-resonant frequency of 0.690 MHz. It operates from -40°C to +85°C, withstands up to three reflows at +260°C for 40 seconds, and has MSL 1 moisture sensitivity. Packaging is 750 parts per 13-inch reel on 24 mm wide embossed plastic tape with 16 mm pocket spacing and 5.5 mm pocket depth.

Suppliers

Company
Product
Description
Supplier Links
DW3316 Series Coupled Inductors - DW3316-685 DW3316-685MLD - Coilcraft, Inc.
Cary, IL, USA
DW3316 Series Coupled Inductors
DW3316-685 DW3316-685MLD
DW3316 Series Coupled Inductors DW3316-685 DW3316-685MLD
2 balanced coupled inductors in a single package Increases efficiency and lowers component count Optimized for xDSL filtering applications Can also be used as common mode choke or 1:1 transformer RoHS Compliant. 260°C compatible. Gold over nickel over phos bronze terminals. COTS Plus tin-silver-copper and tin-lead terminations available Custom versions are available
  • 2 balanced coupled inductors in a single package
  • Increases efficiency and lowers component count
  • Optimized for xDSL filtering applications
  • Can also be used as common mode choke or 1:1 transformer
  • RoHS Compliant. 260°C compatible. Gold over nickel over phos bronze terminals.
  • COTS Plus tin-silver-copper and tin-lead terminations available
  • Custom versions are available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DW3316-685 DW3316-685MLD
Product Name DW3316 Series Coupled Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 6800 microH
DCR 42 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-39N 0402DC-39NXJRW , 0402DC-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 0201DS-3N9XJEW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-221 0402DF-221XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details