Coilcraft, Inc. DO5040H Series High Current Surface Mount Power Inductors DO5040H-334 DO5040H-334KLD

Description
Coilcraft DO5040H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path High saturation current ratings High energy storage Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C)
Request a Quote
Description
Coilcraft DO5040H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path High saturation current ratings High energy storage Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Coilcraft DO5040H series consists of surface-mount power inductors with ferrite cores, designed for high saturation current and low DC resistance. The parts are packaged in an unshielded design with a standard footprint, and feature RoHS-compliant tin-silver (96.5/3.5) over copper terminations. They are rated for operation from -40°C to +85°C with rated current, and up to +125°C with derated current. The DO5040H-334 variant has an inductance of 330 µH ±10%, a typical DCR of 325 mΩ, a saturation current of 3.0 A, and an Irms current of 1.5 A. The component measures 12.7 mm in length, 11.43 mm in width, and 5.08 mm in height, and is supplied on a 13-inch reel with 175 parts per reel. The series meets AEC-Q200 Grade 3 qualifications for automotive applications. The part is not suitable for medical or high-risk applications without prior approval.

Datasheet Summary
Powered by GS/AI

The Coilcraft DO5040H series consists of surface-mount power inductors with ferrite cores, designed for high saturation current and low DC resistance. The parts are packaged in an unshielded design with a standard footprint, and feature RoHS-compliant tin-silver (96.5/3.5) over copper terminations. They are rated for operation from -40°C to +85°C with rated current, and up to +125°C with derated current. The DO5040H-334 variant has an inductance of 330 µH ±10%, a typical DCR of 325 mΩ, a saturation current of 3.0 A, and an Irms current of 1.5 A. The component measures 12.7 mm in length, 11.43 mm in width, and 5.08 mm in height, and is supplied on a 13-inch reel with 175 parts per reel. The series meets AEC-Q200 Grade 3 qualifications for automotive applications. The part is not suitable for medical or high-risk applications without prior approval.

Suppliers

Company
Product
Description
Supplier Links
DO5040H Series High Current Surface Mount Power Inductors - DO5040H-334 DO5040H-334KLD - Coilcraft, Inc.
Cary, IL, USA
DO5040H Series High Current Surface Mount Power Inductors
DO5040H-334 DO5040H-334KLD
DO5040H Series High Current Surface Mount Power Inductors DO5040H-334 DO5040H-334KLD
Coilcraft DO5040H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path High saturation current ratings High energy storage Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C)

Coilcraft DO5040H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.


  • Open magnetic flux path
  • High saturation current ratings
  • High energy storage
  • Industry standard footprint
  • AEC-Q200 Grade 3 (−40°C to +85°C)
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DO5040H-334 DO5040H-334KLD
Product Name DO5040H Series High Current Surface Mount Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-91N 0302CS-91NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-561 0603AF-561XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-11N 0402CS-11NXJRW , 0402CS-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details