Coilcraft, Inc. DS5022P Series Shielded Surface Mount Power Inductors DS5022P-334 DS5022P-334MLD

Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Designed for higher load currents – up to 18 A saturating current, 6.5 A rms Very low DCR keeps power losses to a minimum Robust temperature deflection prevents damage during solder reflow End terminations for sound solder fillets and easy inspection RoHS-compliant 260°C compatible. Electroplated gold (<50 µin) over nickel over phos bronze terminations. COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Designed for higher load currents – up to 18 A saturating current, 6.5 A rms Very low DCR keeps power losses to a minimum Robust temperature deflection prevents damage during solder reflow End terminations for sound solder fillets and easy inspection RoHS-compliant 260°C compatible. Electroplated gold (<50 µin) over nickel over phos bronze terminations. COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS5022P series consists of magnetically shielded surface mount power inductors designed for DC-DC conversion applications requiring high current, with saturation currents up to 18 A and RMS currents up to 6.5 A. The DS5022P-334MLD variant has an inductance of 33 µH, a maximum DC resistance of 0.075 ohms, a saturation current of 5.0 A, and an RMS current rating of 2.8 A. It operates with an ambient temperature range of -40°C to +85°C at rated current, extending to +125°C with derating. The part features RoHS-compliant electroplated gold terminations over nickel over phosphor bronze, and is packaged on a 13-inch reel with 250 units per reel using EIA-481 embossed plastic tape. The component measures 12.95 mm in length, 12.7 mm in width, and 5 mm in height, weighing 2.6-3.0 g. It meets MSL 1 moisture sensitivity and withstands three reflow cycles at 260°C.

Datasheet Summary
Powered by GS/AI

The DS5022P series consists of magnetically shielded surface mount power inductors designed for DC-DC conversion applications requiring high current, with saturation currents up to 18 A and RMS currents up to 6.5 A. The DS5022P-334MLD variant has an inductance of 33 µH, a maximum DC resistance of 0.075 ohms, a saturation current of 5.0 A, and an RMS current rating of 2.8 A. It operates with an ambient temperature range of -40°C to +85°C at rated current, extending to +125°C with derating. The part features RoHS-compliant electroplated gold terminations over nickel over phosphor bronze, and is packaged on a 13-inch reel with 250 units per reel using EIA-481 embossed plastic tape. The component measures 12.95 mm in length, 12.7 mm in width, and 5 mm in height, weighing 2.6-3.0 g. It meets MSL 1 moisture sensitivity and withstands three reflow cycles at 260°C.

Suppliers

Company
Product
Description
Supplier Links
DS5022P Series Shielded Surface Mount Power Inductors - DS5022P-334 DS5022P-334MLD - Coilcraft, Inc.
Cary, IL, USA
DS5022P Series Shielded Surface Mount Power Inductors
DS5022P-334 DS5022P-334MLD
DS5022P Series Shielded Surface Mount Power Inductors DS5022P-334 DS5022P-334MLD
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Designed for higher load currents – up to 18 A saturating current, 6.5 A rms Very low DCR keeps power losses to a minimum Robust temperature deflection prevents damage during solder reflow End terminations for sound solder fillets and easy inspection RoHS-compliant 260°C compatible. Electroplated gold (<50 µin) over nickel over phos bronze terminations. COTS Plus tin-silver-copper and tin-lead terminations available
  • This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet.
  • Magnetically shielded
  • Designed for higher load currents – up to 18 A saturating current, 6.5 A rms
  • Very low DCR keeps power losses to a minimum
  • Robust temperature deflection prevents damage during solder reflow
  • End terminations for sound solder fillets and easy inspection
  • RoHS-compliant 260°C compatible. Electroplated gold (<50 µin) over nickel over phos bronze terminations.
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DS5022P-334 DS5022P-334MLD
Product Name DS5022P Series Shielded Surface Mount Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 330 microH
DCR 0.7800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-10N 0302CS-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N1 0402DC-9N1XJRW , 0402DC-9N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-331 0402AF-331XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details