Coilcraft, Inc. Common Mode Line Chokes EE Styles E3495-AL

Description
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
Request a Quote
Description
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E3495-AL is a common mode line choke in the industry-standard EE25 package, designed to reduce conducted electromagnetic interference in AC power lines. It has a current rating of 2 A, a maximum DCR of 0.069 ohms per winding, and a minimum inductance of 731 µH per section. The device provides 3750 Vrms isolation between windings for one minute, 3 mm creepage and clearance from terminations to the core, and meets UL1446 Class B (130°C) insulation system standards. Weight ranges from 19 to 33.8 g, and terminations are tin-silver over tin over copper. It operates within an ambient temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The E3495-AL is a common mode line choke in the industry-standard EE25 package, designed to reduce conducted electromagnetic interference in AC power lines. It has a current rating of 2 A, a maximum DCR of 0.069 ohms per winding, and a minimum inductance of 731 µH per section. The device provides 3750 Vrms isolation between windings for one minute, 3 mm creepage and clearance from terminations to the core, and meets UL1446 Class B (130°C) insulation system standards. Weight ranges from 19 to 33.8 g, and terminations are tin-silver over tin over copper. It operates within an ambient temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Line Chokes EE Styles - E3495-AL - Coilcraft, Inc.
Cary, IL, USA
Common Mode Line Chokes EE Styles
E3495-AL
Common Mode Line Chokes EE Styles E3495-AL
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
  • UL1446 Class B (130°C) Insulation System (UL File E83628)
  • 3750 Vrms, one minute isolation between windings
  • 3 mm creepage and clearance from all terminations to the core
  • Industry standard EE25 size
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
  • Samples of several values are available in Coilcraft Designer's Kit P402
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number E3495-AL
Product Name Common Mode Line Chokes EE Styles
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 730 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-11N 0402DC-11NXJRW , 0402DC-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-271 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details