The DO5022P-332MLD is a surface-mount power inductor with an inductance of 3.3 µH, 20% tolerance, and a DC resistance of 0.018 ohms. It supports a saturation current of 15.5 A and an RMS current of 6.2 A, with a self-resonant frequency of 60 MHz. The component has a ferrite core, operates within an ambient temperature range of -40°C to +85°C, and withstands a maximum part temperature of +125°C. It features RoHS-compliant electroplated gold over nickel over phosphor bronze terminations, weighs between 2.8 and 3.9 grams, and is packaged in a 13" reel with 250 units per reel. The package dimensions are 15.37 mm long, 12.70 mm wide, and 7.11 mm maximum height. It meets MSL 1 moisture sensitivity levels and is qualified for reflow soldering up to three times at 260°C.
Coilcraft DO5022P Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO5022P-332 DO5022P-332MLD |
| Product Name | DO5022P Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |