The EPL3012-332 is a shielded surface mount power inductor in a 3 × 3 × 1.3 mm maximum profile, designed for high-density applications requiring low DCR and high current handling. It has a nominal inductance of 3.3 µH with ±20% tolerance, a maximum DCR of 0.150 Ω, an Isat of 1.1 A for a 30% inductance drop, and an Irms of 1.4 A for a 40°C temperature rise. The part operates from −40°C to +85°C ambient with a maximum part temperature of +125°C, is RoHS compliant and halogen-free, and has a solder reflow tolerance of three cycles at 260°C. It is supplied in tape-and-reel packaging and meets the AEC-Q200 Grade 3 standard for automotive applications.
EPL3012 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3012-332 EPL3012-332MLC |
| Product Name | EPL3012 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |
| DCR | 0.1500 ohms |