The Coilcraft DR0608-153L is a ferrite-core power inductor with an inductance of 15 µH ±10%, a maximum DC resistance of 0.052 Ω, and a rated current of 2.7 A for a 30% inductance drop or 4.0 A for a 40°C temperature rise. It features industry-standard lead spacing, a PVC protective sleeve, RoHS-compliant tin-silver over tin over copper over steel terminations, and operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. The device weighs between 1.0 and 1.3 grams and is supplied in tray packaging with 300 parts per tray. Its operating frequency range includes a typical self-resonant frequency of 19 MHz.
Coilcraft DR0608 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DR0608-153 DR0608-153L |
| Product Name | DR0608 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 15 microH |
| DCR | 0.0520 ohms |