Coilcraft, Inc. Common Mode Line Chokes High Inductance F5585-AL

Description
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Request a Quote
Description
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F5585-AL is a common mode line choke in the F55xx series, designed for high inductance and cost-effective EMI suppression. It provides 82.0 mH minimum inductance per winding, rated for 0.25 A continuously, with a maximum DCR of 3.1 ohms per winding and a minimum SRF of 65 kHz. The component features 3750 Vrms isolation between windings, operates within an ambient temperature range of -40°C to +85°C, and uses tin-silver over tin over copper terminations. It is qualified to AEC-Q200 and rated for up to +85°C.

Datasheet Summary
Powered by GS/AI

The F5585-AL is a common mode line choke in the F55xx series, designed for high inductance and cost-effective EMI suppression. It provides 82.0 mH minimum inductance per winding, rated for 0.25 A continuously, with a maximum DCR of 3.1 ohms per winding and a minimum SRF of 65 kHz. The component features 3750 Vrms isolation between windings, operates within an ambient temperature range of -40°C to +85°C, and uses tin-silver over tin over copper terminations. It is qualified to AEC-Q200 and rated for up to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Line Chokes High Inductance - F5585-AL - Coilcraft, Inc.
Cary, IL, USA
Common Mode Line Chokes High Inductance
F5585-AL
Common Mode Line Chokes High Inductance F5585-AL
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
  • Best possible combination of low cost and high inductance
  • Two series with a variety of current ratings and inductance values
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
  • Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number F5585-AL
Product Name Common Mode Line Chokes High Inductance
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 82000 microH
DCR 3.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N7 0201DS-3N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DF Ferrite Chip Inductors - 0402DF-200 0402DF-200XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0.0096uH 250MHz 0.28A Inductor and Choke - 71-0201DS-9N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0096 microH
Inductance Tolerance 5 (+/- %)
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details