The H7017-AL is a high inductance common mode line choke with a minimum per-winding inductance of 2.09 mH, a rated current of 5 A, a minimum self-resonant frequency of 370 kHz, and a maximum DC resistance of 0.045 ohms per winding. It operates within an ambient temperature range of -40°C to +85°C, features 3750 Vrms isolation between windings, and uses tin-silver over tin over copper terminations. It is part of the H70xx series designed for cost-effective EMI suppression in non-medical, non-high-risk applications.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | H7017-AL |
| Product Name | H7017-AL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 2100 microH |
| DCR | 0.0450 ohms |