The E3499-AL is a common mode line choke in an industry-standard EE25 package, designed to reduce conducted electromagnetic interference in switching power supplies. It has a current rating of 500 mA, a maximum DC resistance of 1.260 Ω per winding, and a minimum inductance of 16.8 mH per section. The part features 3 mm creepage and clearance from terminations to the core, 3750 Vrms one-minute isolation between windings, and an UL1446 Class B (130°C) insulation system. It operates reliably across an ambient temperature range of -40°C to +85°C, with a weight of 19 to 33.8 g and tin-silver over tin over copper terminations.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | E3499-AL |
| Product Name | E3499-AL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 17000 microH |