The EPL2010-123 is a shielded surface mount power inductor with a 12 µH inductance, a 0.939 Ω maximum DC resistance, and a 32 MHz typical self-resonant frequency. It measures 2.0 × 2.0 × 1.0 mm and is rated for ambient temperatures from -40°C to +85°C with a maximum part temperature of +125°C. The inductor meets AEC-Q200 Grade 3 requirements, has a moisture sensitivity level of 1, and complies with RoHS and halogen-free standards. It is packaged in 7" machine-ready reels with EIA-481 embossed plastic tape, supporting up to 2000 parts per reel.
EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2010-123 EPL2010-123MLC |
| Product Name | EPL2010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 12 microH |
| DCR | 1.1 ohms |