Coilcraft, Inc. Fixed Inductors - DS3316P-103MLD DS3316P-103MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056182-DS3316P-103M LD Categories: Fixed Inductors Alternative Parts (Cross-Reference): DS3316P-103MLDDS3316 P-103-MLD; DS3316P103MLD; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056182-DS3316P-103M LD Categories: Fixed Inductors Alternative Parts (Cross-Reference): DS3316P-103MLDDS3316 P-103-MLD; DS3316P103MLD; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DS3316P-103MLD - 1056182-DS3316P-103MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DS3316P-103MLD
1056182-DS3316P-103MLD
Fixed Inductors - DS3316P-103MLD 1056182-DS3316P-103MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056182-DS3316P-103M LD Categories: Fixed Inductors Alternative Parts (Cross-Reference): DS3316P-103MLDDS3316 P-103-MLD; DS3316P103MLD; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056182-DS3316P-103MLD
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): DS3316P-103MLDDS3316P-103-MLD; DS3316P103MLD;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
10uH 100KHz 2A Inductor and Choke - 71-DS3316P-103MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 100KHz 2A Inductor and Choke
71-DS3316P-103MLD
10uH 100KHz 2A Inductor and Choke 71-DS3316P-103MLD
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2A 0.101Ohm DCR T/R Product overview: DS3316P-103MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DS3316P-103MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz 2A 0.101Ohm DCR T/R Product overview: DS3316P-103MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DS3316P-103MLD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1056182-DS3316P-103MLD 71-DS3316P-103MLD
Product Name Fixed Inductors - DS3316P-103MLD 10uH 100KHz 2A Inductor and Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details