The EPL2010-681MLC is a shielded power inductor in a 2.0 × 2.0 × 1.0 mm surface mount package, rated for AEC-Q200 Grade 3 operation from -40°C to +85°C. It has an inductance of 0.68 µH ±20%, a maximum DCR of 0.070 Ω, a typical SRF of 214 MHz, and an Isat of 2.0 A at a 30% inductance drop. The Irms is 1.94 A at a 40°C temperature rise. The component is RoHS compliant, halogen free, and has MSL 1 moisture sensitivity. It supports up to three reflows at +260°C and is packaged on a 7-inch machine-ready reel (EIA-481 tape).
EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2010-681 EPL2010-681MLC |
| Product Name | EPL2010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.6800 microH |
| DCR | 0.0700 ohms |