The DO5010H Series are surface-mount power inductors with a ferrite core, designed for high current applications. The DO5010H-103 variant has a nominal inductance of 10 µH ±20%, a DC resistance of 26 mΩ, a saturation current of 10 A, and an Irms current of 6.0 A at a 40°C temperature rise. It measures 18.03 mm × 15.90 mm in footprint and 7.11 mm in height. The component weighs 3.2-4.0 g and is packaged in 13″ reels of 250 pieces with 32 mm wide plastic tape. It operates from -40°C to +85°C with rated current and meets AEC-Q200 Grade 3. The part has RoHS-compliant tin-silver over copper terminations, a moisture sensitivity level of 1, and supports three reflow cycles at 260°C.
Coilcraft DO5010H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO5010H-103 DO5010H-103MLD |
| Product Name | DO5010H Series High Current Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 10 microH |