The Coilcraft DR0810 Series comprises radial-leaded ferrite core power inductors for noise filtering in power supplies and amplifiers, featuring industry-standard 5 mm lead spacing and a protective PVC sleeve. All variants use RoHS-compliant tin-silver over tin over copper over steel terminations and operate from -40°C to +85°C with rated current, up to +125°C with derating. The DR0810-224L offers 220 µH ±10%, a maximum DCR of 0.44 ohms, a saturation current of 1.0 A (30% drop), and an RMS current rating of 0.93 A for a 20°C rise. Component storage temperature is -40°C to +125°C. Parts are tray-packaged at 150 per tray, with optional fan-fold tape packaging available. Moisture sensitivity level is MSL 1.
Coilcraft DR0810 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DR0810-224 DR0810-224L |
| Product Name | DR0810 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 220 microH |
| DCR | 0.4400 ohms |