The EPL3010 series comprises shielded surface mount power inductors with a 3 × 3 × 1 mm footprint, designed for high-density applications. The part EPL3010-472MLC has an inductance of 4.7 µH ±20%, a nominal DC resistance of 0.278 Ω, a saturation current of 0.36 A (10% drop), and a root mean square current rating of 0.74 A at a 20°C temperature rise. It operates from -40°C to +85°C ambient, with a maximum part temperature of +125°C. The component is halogen-free, RoHS compliant, and features tin-silver-copper terminations. Packaging is on 7″ reels of 2000 units in EIA-481 embossed plastic tape.
EPL3010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3010-472 EPL3010-472MLC |
| Product Name | EPL3010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 4.7 microH |
| DCR | 0.3100 ohms |