The E3503-AL is a common mode line choke in an industry-standard EE25 package, designed to reduce conducted EMI from switching power supplies. It has a current rating of 1.5 A, a maximum DCR of 0.130 ohms per winding, and a minimum inductance of 1.87 mH per section. The component provides 3750 Vrms one-minute isolation between windings, 3 mm creepage and clearance from terminations to the core, and complies with UL1446 Class B (130°C) insulation standards. Operating ambient temperature ranges from -40°C to +85°C. Weight is 19-33.8 g, with tin-silver over tin over copper terminations.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | E3503-AL |
| Product Name | E3503-AL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 1900 microH |