Coilcraft, Inc. DS1608C Series Shielded Surface Mount Power Inductors DS1608C-152 DS1608C-152MLC

Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS1608C series comprises shielded surface mount power inductors for portable electronics, featuring a ferrite core and RoHS-compliant gold-over-nickel-over-moly-manganese terminations. Operating from -40°C to +85°C ambient with a maximum part temperature of +105°C, the parts withstand three 40-second reflows at +260°C and meet MSL 1. The DS1608C-152 variant has 1.5 µH inductance (±20%), 0.045 Ω maximum DCR, 125 MHz typical SRF, and 0.93 A saturation current. Dimensions are 6.60 mm × 4.06 mm × 2.92 mm max. Packaged in 750/7" or 2500/13" reels with 12 mm wide plastic tape, 4 mm pocket spacing, and 3 mm pocket depth. Not for medical or high-risk applications without approval.

Datasheet Summary
Powered by GS/AI

The DS1608C series comprises shielded surface mount power inductors for portable electronics, featuring a ferrite core and RoHS-compliant gold-over-nickel-over-moly-manganese terminations. Operating from -40°C to +85°C ambient with a maximum part temperature of +105°C, the parts withstand three 40-second reflows at +260°C and meet MSL 1. The DS1608C-152 variant has 1.5 µH inductance (±20%), 0.045 Ω maximum DCR, 125 MHz typical SRF, and 0.93 A saturation current. Dimensions are 6.60 mm × 4.06 mm × 2.92 mm max. Packaged in 750/7" or 2500/13" reels with 12 mm wide plastic tape, 4 mm pocket spacing, and 3 mm pocket depth. Not for medical or high-risk applications without approval.

Suppliers

Company
Product
Description
Supplier Links
DS1608C Series Shielded Surface Mount Power Inductors - DS1608C-152 DS1608C-152MLC - Coilcraft, Inc.
Cary, IL, USA
DS1608C Series Shielded Surface Mount Power Inductors
DS1608C-152 DS1608C-152MLC
DS1608C Series Shielded Surface Mount Power Inductors DS1608C-152 DS1608C-152MLC
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
  • This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet.
  • Magnetically shielded
  • Surface mount design, fully pick and place compatible
  • Designed for use at switching frequencies from 50 kHz to 1 MHz
  • Defense Supply Center CID A-A-59741
  • RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DS1608C-152 DS1608C-152MLC
Product Name DS1608C Series Shielded Surface Mount Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 1.5 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N4 0201DS-2N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-201 0201AF-201XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
026011F (0703) Miniature RF Chokes - 026011F-270 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-8N2 0201CT-8N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details